Vishay Intertechnology, Inc. Through Hole Resistors CMF604M2200FKBF

Description
4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604M2200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M2200FKBF-ND
Through Hole Resistors CMF604M2200FKBF-ND
4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.22M OHM 1W 1% AXIAL - CMF604M2200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1W 1% AXIAL
CMF604M2200FKBF
RES 4.22M OHM 1W 1% AXIAL CMF604M2200FKBF
RES 4.22Mohm 1W 1% AXIAL

RES 4.22Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1267
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1267
Resistor,Metal Film,4.22MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.22MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M2200FKBF-ND CMF604M2200FKBF 42C1267
Product Name Through Hole Resistors RES 4.22M OHM 1W 1% AXIAL Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details