Vishay Intertechnology, Inc. RES 4.2M OHM 1W 1% AXIAL CMF604M2000FKR6

Description
RES 4.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2M OHM 1W 1% AXIAL - CMF604M2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2M OHM 1W 1% AXIAL
CMF604M2000FKR6
RES 4.2M OHM 1W 1% AXIAL CMF604M2000FKR6
RES 4.2Mohm 1W 1% AXIAL

RES 4.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M2000FKR6-ND
Through Hole Resistors CMF604M2000FKR6-ND
4.2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.2 Mohm, +/1 Percent, 100 Ppm Vishay - 42C1265 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.2 Mohm, +/1 Percent, 100 Ppm Vishay
42C1265
Cmf60, 4.2 Mohm, +/1 Percent, 100 Ppm Vishay 42C1265
CMF60, 4.2 MOhm, +/- 1 Percent, 100 ppm

CMF60, 4.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M2000FKR6 CMF604M2000FKR6-ND 42C1265
Product Name RES 4.2M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4.2 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers