Vishay Intertechnology, Inc. RES 4.2M OHM 1W 1% AXIAL CMF604M2000FKEB

Description
RES 4.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2M OHM 1W 1% AXIAL - CMF604M2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2M OHM 1W 1% AXIAL
CMF604M2000FKEB
RES 4.2M OHM 1W 1% AXIAL CMF604M2000FKEB
RES 4.2Mohm 1W 1% AXIAL

RES 4.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M2000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M2000FKEB-ND
Through Hole Resistors CMF604M2000FKEB-ND
4.2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604M2000FKEB CMF604M2000FKEB-ND
Product Name RES 4.2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details