Vishay Intertechnology, Inc. RES 4M OHM 1W 1% AXIAL CMF604M0000FKRE

Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1W 1% AXIAL - CMF604M0000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1W 1% AXIAL
CMF604M0000FKRE
RES 4M OHM 1W 1% AXIAL CMF604M0000FKRE
RES 4Mohm 1W 1% AXIAL

RES 4Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M0000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M0000FKRE-ND
Through Hole Resistors CMF604M0000FKRE-ND
4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4 Mohm, +/1 Percent, 100 Ppm Vishay - 42C1258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4 Mohm, +/1 Percent, 100 Ppm Vishay
42C1258
Cmf60, 4 Mohm, +/1 Percent, 100 Ppm Vishay 42C1258
CMF60, 4 MOhm, +/- 1 Percent, 100 ppm

CMF60, 4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M0000FKRE CMF604M0000FKRE-ND 42C1258
Product Name RES 4M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers