Vishay Precision Group RES 4M OHM 1W 1% AXIAL CMF604M0000FKBF

Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1W 1% AXIAL - CMF604M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1W 1% AXIAL
CMF604M0000FKBF
RES 4M OHM 1W 1% AXIAL CMF604M0000FKBF
RES 4Mohm 1W 1% AXIAL

RES 4Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M0000FKBF-ND
Through Hole Resistors CMF604M0000FKBF-ND
4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604M0000FKBF CMF604M0000FKBF-ND
Product Name RES 4M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers