Vishay Intertechnology, Inc. Through Hole Resistors CMF604K9900FKRE70

Description
4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K9900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9900FKRE70-ND
Through Hole Resistors CMF604K9900FKRE70-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1W 1% AXIAL - CMF604K9900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% AXIAL
CMF604K9900FKRE70
RES 4.99K OHM 1W 1% AXIAL CMF604K9900FKRE70
RES 4.99Kohm 1W 1% AXIAL

RES 4.99Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1254
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1254
Resistor,Metal Film,49.9KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,49.9KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K9900FKRE70-ND CMF604K9900FKRE70 42C1254
Product Name Through Hole Resistors RES 4.99K OHM 1W 1% AXIAL Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details