Vishay Intertechnology, Inc. RES 4.99K OHM 1W 1% AXIAL CMF604K9900FKR6

Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% AXIAL - CMF604K9900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% AXIAL
CMF604K9900FKR6
RES 4.99K OHM 1W 1% AXIAL CMF604K9900FKR6
RES 4.99Kohm 1W 1% AXIAL

RES 4.99Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K9900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9900FKR6-ND
Through Hole Resistors CMF604K9900FKR6-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1255
Resistor,metal Film,4.99Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1255
Resistor,Metal Film,4.99KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K9900FKR6 CMF604K9900FKR6-ND 42C1255
Product Name RES 4.99K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.99Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers