Vishay Intertechnology, Inc. Metal Film Resistors - CMF604K9900FKEB

Description
Metal Film Resistors - Through Hole CMF-60 4.99K 1% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 4.99K 1% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604K9900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604K9900FKEB
Metal Film Resistors - CMF604K9900FKEB
Metal Film Resistors - Through Hole CMF-60 4.99K 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-60 4.99K 1% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF604K9900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9900FKEB-ND
Through Hole Resistors CMF604K9900FKEB-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K9900FKEB CMF604K9900FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details