RES 4.99Kohm 1W 0.25% AXIAL
4.99 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF604K9900CER6 | CMF604K9900CER6-ND |
| Product Name | RES 4.99K OHM 1W 0.25% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 4990 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |