Vishay Intertechnology, Inc. Through Hole Resistors CMF604K9900BHRE70

Description
4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K9900BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9900BHRE70-ND
Through Hole Resistors CMF604K9900BHRE70-ND
4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1W 0.1% AXIAL - CMF604K9900BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 0.1% AXIAL
CMF604K9900BHRE70
RES 4.99K OHM 1W 0.1% AXIAL CMF604K9900BHRE70
RES 4.99Kohm 1W 0.1% AXIAL

RES 4.99Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1250
Resistor,metal Film,49.9Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1250
Resistor,Metal Film,49.9KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,49.9KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K9900BHRE70-ND CMF604K9900BHRE70 42C1250
Product Name Through Hole Resistors RES 4.99K OHM 1W 0.1% AXIAL Resistor,metal Film,49.9Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details