Vishay Intertechnology, Inc. RES 4.93K OHM 1W 0.1% AXIAL CMF604K9300BER670

Description
RES 4.93Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.93Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.93K OHM 1W 0.1% AXIAL - CMF604K9300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93K OHM 1W 0.1% AXIAL
CMF604K9300BER670
RES 4.93K OHM 1W 0.1% AXIAL CMF604K9300BER670
RES 4.93Kohm 1W 0.1% AXIAL

RES 4.93Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K9300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9300BER670-ND
Through Hole Resistors CMF604K9300BER670-ND
4.93 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.93 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K9300BER670 CMF604K9300BER670-ND
Product Name RES 4.93K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4930 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details