Vishay Intertechnology, Inc. RES 4.87K OHM 1W 1% AXIAL CMF604K8700FKEK

Description
RES 4.87Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1W 1% AXIAL - CMF604K8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1W 1% AXIAL
CMF604K8700FKEK
RES 4.87K OHM 1W 1% AXIAL CMF604K8700FKEK
RES 4.87Kohm 1W 1% AXIAL

RES 4.87Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8700FKEK-ND
Through Hole Resistors CMF604K8700FKEK-ND
4.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K8700FKEK CMF604K8700FKEK-ND
Product Name RES 4.87K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details