Vishay Intertechnology, Inc. RES 4.87K OHM 1W 1% AXIAL CMF604K8700FHBF

Description
RES 4.87Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1W 1% AXIAL - CMF604K8700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1W 1% AXIAL
CMF604K8700FHBF
RES 4.87K OHM 1W 1% AXIAL CMF604K8700FHBF
RES 4.87Kohm 1W 1% AXIAL

RES 4.87Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8700FHBF-ND
Through Hole Resistors CMF604K8700FHBF-ND
4.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1241
Resistor,metal Film,48.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1241
Resistor,Metal Film,48.7KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,48.7KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K8700FHBF CMF604K8700FHBF-ND 42C1241
Product Name RES 4.87K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,48.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers