Vishay Intertechnology, Inc. Through Hole Resistors CMF604K8700BER6

Description
4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K8700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8700BER6-ND
Through Hole Resistors CMF604K8700BER6-ND
4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF604K8700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604K8700BER6
Metal Film Resistors - CMF604K8700BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,48.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1239
Resistor,metal Film,48.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1239
Resistor,Metal Film,48.7KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,48.7KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K8700BER6-ND CMF604K8700BER6 42C1239
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,48.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details