Vishay Intertechnology, Inc. RES 4.87K OHM 1W 0.1% AXIAL CMF604K8700BEEB

Description
RES 4.87Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1W 0.1% AXIAL - CMF604K8700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1W 0.1% AXIAL
CMF604K8700BEEB
RES 4.87K OHM 1W 0.1% AXIAL CMF604K8700BEEB
RES 4.87Kohm 1W 0.1% AXIAL

RES 4.87Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8700BEEB-ND
Through Hole Resistors CMF604K8700BEEB-ND
4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K8700BEEB CMF604K8700BEEB-ND
Product Name RES 4.87K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details