Vishay Intertechnology, Inc. Through Hole Resistors CMF604K8100BHR6

Description
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K8100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8100BHR6-ND
Through Hole Resistors CMF604K8100BHR6-ND
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.81K OHM 1W 0.1% AXIAL - CMF604K8100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1W 0.1% AXIAL
CMF604K8100BHR6
RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BHR6
RES 4.81Kohm 1W 0.1% AXIAL

RES 4.81Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1236
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1236
Resistor,Metal Film,48.1KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,48.1KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K8100BHR6-ND CMF604K8100BHR6 42C1236
Product Name Through Hole Resistors RES 4.81K OHM 1W 0.1% AXIAL Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers