Vishay Intertechnology, Inc. RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BERE70

Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1W 0.1% AXIAL - CMF604K8100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1W 0.1% AXIAL
CMF604K8100BERE70
RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BERE70
RES 4.81Kohm 1W 0.1% AXIAL

RES 4.81Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8100BERE70-ND
Through Hole Resistors CMF604K8100BERE70-ND
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1235
Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1235
Resistor,Metal Film,48.1KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,48.1KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K8100BERE70 CMF604K8100BERE70-ND 42C1235
Product Name RES 4.81K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,48.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details