Vishay Intertechnology, Inc. RES 4.78K OHM 1W 1% AXIAL CMF604K7800FKRE

Description
RES 4.78Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.78Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.78K OHM 1W 1% AXIAL - CMF604K7800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.78K OHM 1W 1% AXIAL
CMF604K7800FKRE
RES 4.78K OHM 1W 1% AXIAL CMF604K7800FKRE
RES 4.78Kohm 1W 1% AXIAL

RES 4.78Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7800FKRE-ND
Through Hole Resistors CMF604K7800FKRE-ND
4.78 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.78 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7800FKRE CMF604K7800FKRE-ND
Product Name RES 4.78K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details