Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKR670

Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% AXIAL - CMF604K7500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF604K7500FKR670
RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKR670
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500FKR670-ND
Through Hole Resistors CMF604K7500FKR670-ND
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1230
Resistor,metal Film,47.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1230
Resistor,Metal Film,47.5KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7500FKR670 CMF604K7500FKR670-ND 42C1230
Product Name RES 4.75K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers