Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKR6

Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% AXIAL - CMF604K7500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF604K7500FKR6
RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKR6
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500FKR6-ND
Through Hole Resistors CMF604K7500FKR6-ND
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1229
Resistor,metal Film,4.75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1229
Resistor,Metal Film,4.75KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7500FKR6 CMF604K7500FKR6-ND 42C1229
Product Name RES 4.75K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details