Vishay Intertechnology, Inc. Through Hole Resistors CMF604K7500FHEK

Description
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K7500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500FHEK-ND
Through Hole Resistors CMF604K7500FHEK-ND
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1W 1% AXIAL - CMF604K7500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF604K7500FHEK
RES 4.75K OHM 1W 1% AXIAL CMF604K7500FHEK
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Resistor - 66686290 - Radwell International
Willingboro, NJ, United States
Resistor
66686290
Resistor 66686290
RESISTOR, AXIAL, METAL FILM, 4.75K OHM, 1W, 1%, 8.74MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 4.75K OHM, 1W, 1%, 8.74MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF604K7500FHEK-ND CMF604K7500FHEK 66686290
Product Name Through Hole Resistors RES 4.75K OHM 1W 1% AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details