Vishay Intertechnology, Inc. RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CER6

Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 0.25% AXIAL - CMF604K7500CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 0.25% AXIAL
CMF604K7500CER6
RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CER6
RES 4.75Kohm 1W 0.25% AXIAL

RES 4.75Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500CER6-ND
Through Hole Resistors CMF604K7500CER6-ND
4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C1221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C1221
Resistor,metal Film,47.5Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C1221
Resistor,Metal Film,47.5KOhms,500WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,47.5KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7500CER6 CMF604K7500CER6-ND 42C1221
Product Name RES 4.75K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,47.5Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details