Vishay Intertechnology, Inc. RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CEEK

Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 0.25% AXIAL - CMF604K7500CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 0.25% AXIAL
CMF604K7500CEEK
RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CEEK
RES 4.75Kohm 1W 0.25% AXIAL

RES 4.75Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500CEEK-ND
Through Hole Resistors CMF604K7500CEEK-ND
4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7500CEEK CMF604K7500CEEK-ND
Product Name RES 4.75K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details