Vishay Intertechnology, Inc. RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CEEB

Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 0.25% AXIAL - CMF604K7500CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 0.25% AXIAL
CMF604K7500CEEB
RES 4.75K OHM 1W 0.25% AXIAL CMF604K7500CEEB
RES 4.75Kohm 1W 0.25% AXIAL

RES 4.75Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500CEEB-ND
Through Hole Resistors CMF604K7500CEEB-ND
4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7500CEEB CMF604K7500CEEB-ND
Product Name RES 4.75K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details