Vishay Intertechnology, Inc. RES 4.75K OHM 1W 0.1% AXIAL CMF604K7500BEEK

Description
RES 4.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 0.1% AXIAL - CMF604K7500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 0.1% AXIAL
CMF604K7500BEEK
RES 4.75K OHM 1W 0.1% AXIAL CMF604K7500BEEK
RES 4.75Kohm 1W 0.1% AXIAL

RES 4.75Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500BEEK-ND
Through Hole Resistors CMF604K7500BEEK-ND
4.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7500BEEK CMF604K7500BEEK-ND
Product Name RES 4.75K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details