Vishay Intertechnology, Inc. RES 4.7K OHM 1W 2% AXIAL CMF604K7000GKEA

Description
RES 4.7Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 2% AXIAL - CMF604K7000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 2% AXIAL
CMF604K7000GKEA
RES 4.7K OHM 1W 2% AXIAL CMF604K7000GKEA
RES 4.7Kohm 1W 2% AXIAL

RES 4.7Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7000GKEA-ND
Through Hole Resistors CMF604K7000GKEA-ND
4.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7000GKEA CMF604K7000GKEA-ND
Product Name RES 4.7K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers