Vishay Intertechnology, Inc. RES 4.7K OHM 1W 1% AXIAL CMF604K7000FKR6

Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 1% AXIAL - CMF604K7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 1% AXIAL
CMF604K7000FKR6
RES 4.7K OHM 1W 1% AXIAL CMF604K7000FKR6
RES 4.7Kohm 1W 1% AXIAL

RES 4.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7000FKR6-ND
Through Hole Resistors CMF604K7000FKR6-ND
4.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay
42C1218
Cmf60, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay 42C1218
CMF60, 4.7 kOhm, +/- 1 Percent, 100 ppm

CMF60, 4.7 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7000FKR6 CMF604K7000FKR6-ND 42C1218
Product Name RES 4.7K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details