Vishay Intertechnology, Inc. RES 4.7K OHM 1W 0.5% AXIAL CMF604K7000DER6

Description
RES 4.7Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 0.5% AXIAL - CMF604K7000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 0.5% AXIAL
CMF604K7000DER6
RES 4.7K OHM 1W 0.5% AXIAL CMF604K7000DER6
RES 4.7Kohm 1W 0.5% AXIAL

RES 4.7Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7000DER6-ND
Through Hole Resistors CMF604K7000DER6-ND
4.7 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7000DER6 CMF604K7000DER6-ND
Product Name RES 4.7K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details