Vishay Intertechnology, Inc. RES 4.7K OHM 1W 0.25% AXIAL CMF604K7000CEEB

Description
RES 4.7Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 0.25% AXIAL - CMF604K7000CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 0.25% AXIAL
CMF604K7000CEEB
RES 4.7K OHM 1W 0.25% AXIAL CMF604K7000CEEB
RES 4.7Kohm 1W 0.25% AXIAL

RES 4.7Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7000CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7000CEEB-ND
Through Hole Resistors CMF604K7000CEEB-ND
4.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K7000CEEB CMF604K7000CEEB-ND
Product Name RES 4.7K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details