Vishay Intertechnology, Inc. RES 4.53K OHM 1W 1% AXIAL CMF604K5300FKBF

Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1W 1% AXIAL - CMF604K5300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1W 1% AXIAL
CMF604K5300FKBF
RES 4.53K OHM 1W 1% AXIAL CMF604K5300FKBF
RES 4.53Kohm 1W 1% AXIAL

RES 4.53Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K5300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K5300FKBF-ND
Through Hole Resistors CMF604K5300FKBF-ND
4.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,45.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 30H4922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
30H4922
Resistor,metal Film,45.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 30H4922
Resistor,Metal Film,45.3KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,45.3KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K5300FKBF CMF604K5300FKBF-ND 30H4922
Product Name RES 4.53K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,45.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details