Vishay Intertechnology, Inc. Through Hole Resistors CMF604K5000BER6

Description
4.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K5000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K5000BER6-ND
Through Hole Resistors CMF604K5000BER6-ND
4.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.5K OHM 1W 0.1% AXIAL - CMF604K5000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 1W 0.1% AXIAL
CMF604K5000BER6
RES 4.5K OHM 1W 0.1% AXIAL CMF604K5000BER6
RES 4.5Kohm 1W 0.1% AXIAL

RES 4.5Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 4.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1206
Cmf60, 4.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1206
CMF60, 4.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 4.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K5000BER6-ND CMF604K5000BER6 42C1206
Product Name Through Hole Resistors RES 4.5K OHM 1W 0.1% AXIAL Cmf60, 4.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details