Vishay Intertechnology, Inc. RES 4.48K OHM 1W 0.1% AXIAL CMF604K4800BEEB70

Description
RES 4.48Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.48Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1W 0.1% AXIAL - CMF604K4800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1W 0.1% AXIAL
CMF604K4800BEEB70
RES 4.48K OHM 1W 0.1% AXIAL CMF604K4800BEEB70
RES 4.48Kohm 1W 0.1% AXIAL

RES 4.48Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K4800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K4800BEEB70-ND
Through Hole Resistors CMF604K4800BEEB70-ND
4.48 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.48 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K4800BEEB70 CMF604K4800BEEB70-ND
Product Name RES 4.48K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details