Vishay Intertechnology, Inc. Through Hole Resistors CMF604K4200BHR6

Description
4.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604K4200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K4200BHR6-ND
Through Hole Resistors CMF604K4200BHR6-ND
4.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.42K OHM 1W 0.1% AXIAL - CMF604K4200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1W 0.1% AXIAL
CMF604K4200BHR6
RES 4.42K OHM 1W 0.1% AXIAL CMF604K4200BHR6
RES 4.42Kohm 1W 0.1% AXIAL

RES 4.42Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,44.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1202
Resistor,metal Film,44.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1202
Resistor,Metal Film,44.2KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,44.2KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K4200BHR6-ND CMF604K4200BHR6 42C1202
Product Name Through Hole Resistors RES 4.42K OHM 1W 0.1% AXIAL Resistor,metal Film,44.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details