Vishay Intertechnology, Inc. RES 4.32K OHM 1W 1% AXIAL CMF604K3200FKR664

Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1W 1% AXIAL - CMF604K3200FKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1W 1% AXIAL
CMF604K3200FKR664
RES 4.32K OHM 1W 1% AXIAL CMF604K3200FKR664
RES 4.32Kohm 1W 1% AXIAL

RES 4.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K3200FKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K3200FKR664-ND
Through Hole Resistors CMF604K3200FKR664-ND
4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K3200FKR664 CMF604K3200FKR664-ND
Product Name RES 4.32K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details