Vishay Intertechnology, Inc. RES 4.32K OHM 1W 1% AXIAL CMF604K3200FKR6

Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1W 1% AXIAL - CMF604K3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1W 1% AXIAL
CMF604K3200FKR6
RES 4.32K OHM 1W 1% AXIAL CMF604K3200FKR6
RES 4.32Kohm 1W 1% AXIAL

RES 4.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K3200FKR6-ND
Through Hole Resistors CMF604K3200FKR6-ND
4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1199
Resistor,metal Film,43.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1199
Resistor,Metal Film,43.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,43.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K3200FKR6 CMF604K3200FKR6-ND 42C1199
Product Name RES 4.32K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,43.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details