Vishay Intertechnology, Inc. RES 4.32K OHM 1W 0.1% AXIAL CMF604K3200BHBF70

Description
RES 4.32Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1W 0.1% AXIAL - CMF604K3200BHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1W 0.1% AXIAL
CMF604K3200BHBF70
RES 4.32K OHM 1W 0.1% AXIAL CMF604K3200BHBF70
RES 4.32Kohm 1W 0.1% AXIAL

RES 4.32Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K3200BHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K3200BHBF70-ND
Through Hole Resistors CMF604K3200BHBF70-ND
4.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K3200BHBF70 CMF604K3200BHBF70-ND
Product Name RES 4.32K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details