Vishay Intertechnology, Inc. RES 4.22K OHM 1W 1% AXIAL CMF604K2200FKR670

Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1W 1% AXIAL - CMF604K2200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1W 1% AXIAL
CMF604K2200FKR670
RES 4.22K OHM 1W 1% AXIAL CMF604K2200FKR670
RES 4.22Kohm 1W 1% AXIAL

RES 4.22Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K2200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K2200FKR670-ND
Through Hole Resistors CMF604K2200FKR670-ND
4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K2200FKR670 CMF604K2200FKR670-ND
Product Name RES 4.22K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers