Vishay Intertechnology, Inc. RES 4.22K OHM 1W 1% AXIAL CMF604K2200FKEA

Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1W 1% AXIAL - CMF604K2200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1W 1% AXIAL
CMF604K2200FKEA
RES 4.22K OHM 1W 1% AXIAL CMF604K2200FKEA
RES 4.22Kohm 1W 1% AXIAL

RES 4.22Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K2200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K2200FKEA-ND
Through Hole Resistors CMF604K2200FKEA-ND
4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K2200FKEA CMF604K2200FKEA-ND
Product Name RES 4.22K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details