Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF604K2200FEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 4.22K 1% T-9 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 4.22K 1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF604K2200FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF604K2200FEEB
Vishay/DaleMetal Film Resistors - CMF604K2200FEEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 4.22K 1% T-9 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 4.22K 1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF604K2200FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K2200FEEB-ND
Through Hole Resistors CMF604K2200FEEB-ND
4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K2200FEEB CMF604K2200FEEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details