Vishay Intertechnology, Inc. RES 4.22K OHM 1W 0.1% AXIAL CMF604K2200BEBF

Description
RES 4.22Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1W 0.1% AXIAL - CMF604K2200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1W 0.1% AXIAL
CMF604K2200BEBF
RES 4.22K OHM 1W 0.1% AXIAL CMF604K2200BEBF
RES 4.22Kohm 1W 0.1% AXIAL

RES 4.22Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K2200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K2200BEBF-ND
Through Hole Resistors CMF604K2200BEBF-ND
4.22 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1191
Resistor,metal Film,42.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1191
Resistor,Metal Film,42.2KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,42.2KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K2200BEBF CMF604K2200BEBF-ND 42C1191
Product Name RES 4.22K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,42.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details