Vishay Intertechnology, Inc. RES 4.12K OHM 1W 1% AXIAL CMF604K1200FKBF70

Description
RES 4.12Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1W 1% AXIAL - CMF604K1200FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1W 1% AXIAL
CMF604K1200FKBF70
RES 4.12K OHM 1W 1% AXIAL CMF604K1200FKBF70
RES 4.12Kohm 1W 1% AXIAL

RES 4.12Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K1200FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K1200FKBF70-ND
Through Hole Resistors CMF604K1200FKBF70-ND
4.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K1200FKBF70 CMF604K1200FKBF70-ND
Product Name RES 4.12K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers