Vishay Intertechnology, Inc. RES 4.096K OHM 1W 0.1% AXIAL CMF604K0960BER6

Description
RES 4.096Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.096Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.096K OHM 1W 0.1% AXIAL - CMF604K0960BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.096K OHM 1W 0.1% AXIAL
CMF604K0960BER6
RES 4.096K OHM 1W 0.1% AXIAL CMF604K0960BER6
RES 4.096Kohm 1W 0.1% AXIAL

RES 4.096Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0960BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0960BER6-ND
Through Hole Resistors CMF604K0960BER6-ND
4.096 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.096 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1189
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1189
CMF60, 4.096 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 4.096 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K0960BER6 CMF604K0960BER6-ND 42C1189
Product Name RES 4.096K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4096 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details