Vishay Intertechnology, Inc. RES 4.096K OHM 1W 0.1% AXIAL CMF604K0960BEBF

Description
RES 4.096Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.096Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.096K OHM 1W 0.1% AXIAL - CMF604K0960BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.096K OHM 1W 0.1% AXIAL
CMF604K0960BEBF
RES 4.096K OHM 1W 0.1% AXIAL CMF604K0960BEBF
RES 4.096Kohm 1W 0.1% AXIAL

RES 4.096Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0960BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0960BEBF-ND
Through Hole Resistors CMF604K0960BEBF-ND
4.096 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.096 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1188 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1188
Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1188
CMF60, 4.096 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 4.096 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K0960BEBF CMF604K0960BEBF-ND 42C1188
Product Name RES 4.096K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 4.096 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4096 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details