Vishay Intertechnology, Inc. RES 4.02K OHM 1W 1% AXIAL CMF604K0200FKR670

Description
RES 4.02Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 1% AXIAL - CMF604K0200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 1% AXIAL
CMF604K0200FKR670
RES 4.02K OHM 1W 1% AXIAL CMF604K0200FKR670
RES 4.02Kohm 1W 1% AXIAL

RES 4.02Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0200FKR670-ND
Through Hole Resistors CMF604K0200FKR670-ND
4.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K0200FKR670 CMF604K0200FKR670-ND
Product Name RES 4.02K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details