Vishay Intertechnology, Inc. RES 4.02K OHM 1W 1% AXIAL CMF604K0200FHR6

Description
RES 4.02Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 1% AXIAL - CMF604K0200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 1% AXIAL
CMF604K0200FHR6
RES 4.02K OHM 1W 1% AXIAL CMF604K0200FHR6
RES 4.02Kohm 1W 1% AXIAL

RES 4.02Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0200FHR6-ND
Through Hole Resistors CMF604K0200FHR6-ND
4.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1185
Resistor,metal Film,40.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1185
Resistor,Metal Film,40.2KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K0200FHR6 CMF604K0200FHR6-ND 42C1185
Product Name RES 4.02K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details