Vishay Intertechnology, Inc. RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BHR6

Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 0.1% AXIAL - CMF604K0200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 0.1% AXIAL
CMF604K0200BHR6
RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BHR6
RES 4.02Kohm 1W 0.1% AXIAL

RES 4.02Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0200BHR6-ND
Through Hole Resistors CMF604K0200BHR6-ND
4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1180
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1180
Resistor,Metal Film,40.2KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K0200BHR6 CMF604K0200BHR6-ND 42C1180
Product Name RES 4.02K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details