Vishay Intertechnology, Inc. RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BHEB

Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 0.1% AXIAL - CMF604K0200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 0.1% AXIAL
CMF604K0200BHEB
RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BHEB
RES 4.02Kohm 1W 0.1% AXIAL

RES 4.02Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0200BHEB-ND
Through Hole Resistors CMF604K0200BHEB-ND
4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K0200BHEB CMF604K0200BHEB-ND
Product Name RES 4.02K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers