Vishay Intertechnology, Inc. RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BEBF

Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 0.1% AXIAL - CMF604K0200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 0.1% AXIAL
CMF604K0200BEBF
RES 4.02K OHM 1W 0.1% AXIAL CMF604K0200BEBF
RES 4.02Kohm 1W 0.1% AXIAL

RES 4.02Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K0200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K0200BEBF-ND
Through Hole Resistors CMF604K0200BEBF-ND
4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 53K6388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
53K6388
Resistor,metal Film,4.02Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 53K6388
Resistor,Metal Film,4.02KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,4.02KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K0200BEBF CMF604K0200BEBF-ND 53K6388
Product Name RES 4.02K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details