Vishay Intertechnology, Inc. Through Hole Resistors CMF6049R900FKR664

Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6049R900FKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900FKR664-ND
Through Hole Resistors CMF6049R900FKR664-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9 ohm, THROUGH HOLE MOUNT - CMF6049R900FKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9 ohm, THROUGH HOLE MOUNT
CMF6049R900FKR664
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9 ohm, THROUGH HOLE MOUNT CMF6049R900FKR664
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor,metal Film,49.9Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 42H5238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
42H5238
Resistor,metal Film,49.9Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 42H5238
Resistor,Metal Film,49.9Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,49.9Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6049R900FKR664-ND CMF6049R900FKR664 42H5238
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 49.9 ohm, THROUGH HOLE MOUNT Resistor,metal Film,49.9Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details