Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% AXIAL CMF6049R900FKEA64

Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% AXIAL - CMF6049R900FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% AXIAL
CMF6049R900FKEA64
RES 49.9 OHM 1W 1% AXIAL CMF6049R900FKEA64
RES 49.9ohm 1W 1% AXIAL

RES 49.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049R900FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900FKEA64-ND
Through Hole Resistors CMF6049R900FKEA64-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R900FKEA64 CMF6049R900FKEA64-ND
Product Name RES 49.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details